Anatech Electronics, Inc. 1960 MHz Cavity Band Pass Filter AB1960B664

Description
1960 MHz Cavity Band Pass filter for PCS applications
Request a Quote
Description
1960 MHz Cavity Band Pass filter for PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Cavity Band Pass Filter
AB1960B664
1960 MHz Cavity Band Pass Filter AB1960B664
1960 MHz Cavity Band Pass filter for PCS applications

1960 MHz Cavity Band Pass filter for PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1960B664
Product Name 1960 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details