Anatech Electronics, Inc. 9020 MHz Cavity Bandpass Filter AE9020B12092

Description
9020 MHz Cavity Bandpass Filter
Request a Quote
Description
9020 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9020 MHz Cavity Bandpass Filter - AE9020B12092 - Anatech Electronics, Inc.
Garfield, NJ, United States
9020 MHz Cavity Bandpass Filter
AE9020B12092
9020 MHz Cavity Bandpass Filter AE9020B12092
9020 MHz Cavity Bandpass Filter

9020 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9020B12092
Product Name 9020 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 9020 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details