Anatech Electronics, Inc. 5825 MHz Cavity Band Pass Filter AB5825B773

Description
5825 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5825 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Garfield, NJ, United States
5825 MHz Cavity Band Pass Filter
AB5825B773
5825 MHz Cavity Band Pass Filter AB5825B773
5825 MHz Cavity Band Pass Filter for WIFI

5825 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5825B773
Product Name 5825 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details