Anatech Electronics, Inc. 8750.55 MHz Cavity Bandpass Filter AE8750.55B11379

Description
8750.55 MHz Cavity Bandpass Filter
Request a Quote
Description
8750.55 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8750.55 MHz Cavity Bandpass Filter - AE8750.55B11379 - Anatech Electronics, Inc.
Garfield, NJ, United States
8750.55 MHz Cavity Bandpass Filter
AE8750.55B11379
8750.55 MHz Cavity Bandpass Filter AE8750.55B11379
8750.55 MHz Cavity Bandpass Filter

8750.55 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8750.55B11379
Product Name 8750.55 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 8751 MHz
Bandwidth 25000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details