Anatech Electronics, Inc. 3500 MHz Cavity Band Pass Filter AB3500B1053

Description
3500 MHz Cavity Band Pass Filter
Request a Quote
Description
3500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Cavity Band Pass Filter
AB3500B1053
3500 MHz Cavity Band Pass Filter AB3500B1053
3500 MHz Cavity Band Pass Filter

3500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3500B1053
Product Name 3500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details