Anatech Electronics, Inc. 820 MHz LC Bandpass Filter AE820B11344

Description
820 MHz LC Bandpass Filter
Request a Quote
Description
820 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
820 MHz LC Bandpass Filter - AE820B11344 - Anatech Electronics, Inc.
Garfield, NJ, United States
820 MHz LC Bandpass Filter
AE820B11344
820 MHz LC Bandpass Filter AE820B11344
820 MHz LC Bandpass Filter

820 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE820B11344
Product Name 820 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 820 MHz
Bandwidth 100000 kHz
Insertion Loss -2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details