Anatech Electronics, Inc. 170 MHz Cavity Band Pass Filter AB170B1181

Description
170 MHz Cavity Band Pass Filter
Request a Quote
Description
170 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Garfield, NJ, United States
170 MHz Cavity Band Pass Filter
AB170B1181
170 MHz Cavity Band Pass Filter AB170B1181
170 MHz Cavity Band Pass Filter

170 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB170B1181
Product Name 170 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details