Anatech Electronics, Inc. 8000 MHz Cavity Band Pass Filter AE8000B1386

Description
8000 MHz Cavity Band Pass Filter
Request a Quote
Description
8000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8000 MHz Cavity Band Pass Filter - AE8000B1386 - Anatech Electronics, Inc.
Garfield, NJ, United States
8000 MHz Cavity Band Pass Filter
AE8000B1386
8000 MHz Cavity Band Pass Filter AE8000B1386
8000 MHz Cavity Band Pass Filter

8000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8000B1386
Product Name 8000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 8000 MHz
Bandwidth 4.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details