Anatech Electronics, Inc. 2085.5 MHz Cavity Band Pass Filter AB2085B703

Description
2085.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2085.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Garfield, NJ, United States
2085.5 MHz Cavity Band Pass Filter
AB2085B703
2085.5 MHz Cavity Band Pass Filter AB2085B703
2085.5 MHz Cavity Band Pass Filter for S Band applications

2085.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2085B703
Product Name 2085.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details