Anatech Electronics, Inc. 2475.5 MHz Cavity Band Pass Filter AB2475B691

Description
2475.5 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote
Description
2475.5 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Garfield, NJ, United States
2475.5 MHz Cavity Band Pass Filter
AB2475B691
2475.5 MHz Cavity Band Pass Filter AB2475B691
2475.5 MHz Cavity Band Pass Filter for WiFi Communication

2475.5 MHz Cavity Band Pass Filter for WiFi Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2475B691
Product Name 2475.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details