Anatech Electronics, Inc. 750 MHz Cavity Bandpass Filter AE750B11526

Description
750 MHz Cavity Bandpass Filter
Request a Quote
Description
750 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750 MHz Cavity Bandpass Filter - AE750B11526 - Anatech Electronics, Inc.
Garfield, NJ, United States
750 MHz Cavity Bandpass Filter
AE750B11526
750 MHz Cavity Bandpass Filter AE750B11526
750 MHz Cavity Bandpass Filter

750 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE750B11526
Product Name 750 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 750 MHz
Bandwidth 107000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details