Anatech Electronics, Inc. 73 MHz LC Bandpass Filter AE73LB12157-NF

Description
73 MHz LC Bandpass Filter
Request a Quote
Description
73 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
73 MHz LC Bandpass Filter - AE73LB12157-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
73 MHz LC Bandpass Filter
AE73LB12157-NF
73 MHz LC Bandpass Filter AE73LB12157-NF
73 MHz LC Bandpass Filter

73 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE73LB12157-NF
Product Name 73 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 73 MHz
Bandwidth 10000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details