Anatech Electronics, Inc. 2050.5 MHz Cavity Band Pass Filter AB2050B698

Description
2050.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote
Description
2050.5 MHz Cavity Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Garfield, NJ, United States
2050.5 MHz Cavity Band Pass Filter
AB2050B698
2050.5 MHz Cavity Band Pass Filter AB2050B698
2050.5 MHz Cavity Band Pass Filter for S Band applications

2050.5 MHz Cavity Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2050B698
Product Name 2050.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details