Anatech Electronics, Inc. 70 MHz LC Bandpass Filter AE70LB11991

Description
70 MHz LC Bandpass Filter
Request a Quote
Description
70 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Bandpass Filter - AE70LB11991 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Bandpass Filter
AE70LB11991
70 MHz LC Bandpass Filter AE70LB11991
70 MHz LC Bandpass Filter

70 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70LB11991
Product Name 70 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 70 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details