Anatech Electronics, Inc. 1875 MHz Cavity Band Pass Filter AB1875B882

Description
1875 MHz Cavity Band Pass Filter
Request a Quote
Description
1875 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Garfield, NJ, United States
1875 MHz Cavity Band Pass Filter
AB1875B882
1875 MHz Cavity Band Pass Filter AB1875B882
1875 MHz Cavity Band Pass Filter

1875 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1875B882
Product Name 1875 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details