Anatech Electronics, Inc. 70 MHz LC Band Pass Filter AE70B5596

Description
70 MHz LC Band Pass Filter
Request a Quote
Description
70 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Band Pass Filter - AE70B5596 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Band Pass Filter
AE70B5596
70 MHz LC Band Pass Filter AE70B5596
70 MHz LC Band Pass Filter

70 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B5596
Product Name 70 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 15000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details