Anatech Electronics, Inc. 6.17 MHz Band Pass Filter AE6B3732

Description
6.17 MHz Band Pass Filter
Request a Quote
Description
6.17 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.17 MHz Band Pass Filter - AE6B3732 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.17 MHz Band Pass Filter
AE6B3732
6.17 MHz Band Pass Filter AE6B3732
6.17 MHz Band Pass Filter

6.17 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6B3732
Product Name 6.17 MHz Band Pass Filter
Filter Type Bandpass
Fc 6.17 MHz
Bandwidth 300 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details