Anatech Electronics, Inc. 1.3 GHz Cavity Band Pass Filter AB1300B468

Description
1.3 GHz Cavity Band Pass Filter for Satellite Communication
Request a Quote
Description
1.3 GHz Cavity Band Pass Filter for Satellite Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.3 GHz Cavity Band Pass Filter
AB1300B468
1.3 GHz Cavity Band Pass Filter AB1300B468
1.3 GHz Cavity Band Pass Filter for Satellite Communication

1.3 GHz Cavity Band Pass Filter for Satellite Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1300B468
Product Name 1.3 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details