Anatech Electronics, Inc. 5745 MHz Cavity Band Pass Filter AB5745B579

Description
5745 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5745 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Garfield, NJ, United States
5745 MHz Cavity Band Pass Filter
AB5745B579
5745 MHz Cavity Band Pass Filter AB5745B579
5745 MHz cavity Band Pass filter for WiFi applications

5745 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5745B579
Product Name 5745 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details
5725 MHz WiFi Cavity Band Pass Filter - AB5725B769 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5725 MHz
Bandwidth 10000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details