Anatech Electronics, Inc. 6850 MHz Cavity Band Pass Filter AE6850B11720

Description
6850 MHz Cavity Band Pass Filter
Request a Quote Datasheet
Description
6850 MHz Cavity Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6850 MHz Cavity Band Pass Filter - AE6850B11720 - Anatech Electronics, Inc.
Garfield, NJ, United States
6850 MHz Cavity Band Pass Filter
AE6850B11720
6850 MHz Cavity Band Pass Filter AE6850B11720
6850 MHz Cavity Band Pass Filter

6850 MHz Cavity Band Pass Filter

Supplier's Site
Laguna Hills, CA, United States
Filters - RF Filters
AE6850B11720
Filters - RF Filters AE6850B11720
Win Source Part Number: 1174903-AE6850B11720 Category: Filters>RF Filters Package: Box Standard Package: 1 Frequency: 6.85GHz Center Insertion Loss: 2dB Filter Type: Band Pass Height (Max): 0.709" (18.00mm) Bandwidth: 20MHz Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors Dimension: 2.402" L x 0.984" W (61.00mm x 25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AE6850B11720 RoHS Status: Not applicable

Win Source Part Number: 1174903-AE6850B11720
Category: Filters>RF Filters
Package: Box
Standard Package: 1
Frequency: 6.85GHz Center
Insertion Loss: 2dB
Filter Type: Band Pass
Height (Max): 0.709" (18.00mm)
Bandwidth: 20MHz
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors
Dimension: 2.402" L x 0.984" W (61.00mm x 25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AE6850B11720
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AE6850B11720 AE6850B11720
Product Name 6850 MHz Cavity Band Pass Filter Filters - RF Filters
Filter Type Bandpass
Fc 6850 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details