Anatech Electronics, Inc. 660 MHz Cavity Band Pass Filter AE660B11885

Description
660 MHz Cavity Band Pass Filter
Request a Quote
Description
660 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
660 MHz Cavity Band Pass Filter - AE660B11885 - Anatech Electronics, Inc.
Garfield, NJ, United States
660 MHz Cavity Band Pass Filter
AE660B11885
660 MHz Cavity Band Pass Filter AE660B11885
660 MHz Cavity Band Pass Filter

660 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE660B11885
Product Name 660 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 660 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details