Anatech Electronics, Inc. 10700 MHz Cavity Band Pass Filter AB10700B1324

Description
10700 MHz Cavity Band Pass Filter
Request a Quote
Description
10700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Garfield, NJ, United States
10700 MHz Cavity Band Pass Filter
AB10700B1324
10700 MHz Cavity Band Pass Filter AB10700B1324
10700 MHz Cavity Band Pass Filter

10700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB10700B1324
Product Name 10700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details