Anatech Electronics, Inc. 1.3 GHz Cavity Band Pass Filter AB1300B467

Description
1.3 GHz Cavity Band Pass Filter for Satellite Communication
Request a Quote
Description
1.3 GHz Cavity Band Pass Filter for Satellite Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.3 GHz Cavity Band Pass Filter
AB1300B467
1.3 GHz Cavity Band Pass Filter AB1300B467
1.3 GHz Cavity Band Pass Filter for Satellite Communication

1.3 GHz Cavity Band Pass Filter for Satellite Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1300B467
Product Name 1.3 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
Insertion Loss 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details