Anatech Electronics, Inc. 659 MHz Cavity Band Pass Filter AE659B1372

Description
659 MHz Cavity Band Pass Filter
Request a Quote
Description
659 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
659 MHz Cavity Band Pass Filter - AE659B1372 - Anatech Electronics, Inc.
Garfield, NJ, United States
659 MHz Cavity Band Pass Filter
AE659B1372
659 MHz Cavity Band Pass Filter AE659B1372
659 MHz Cavity Band Pass Filter

659 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE659B1372
Product Name 659 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 659 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details