Anatech Electronics, Inc. 5495 MHz WiFi Cavity Filter AB5495B1045

Description
5495 MHz WiFi Cavity Filter
Request a Quote
Description
5495 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Garfield, NJ, United States
5495 MHz WiFi Cavity Filter
AB5495B1045
5495 MHz WiFi Cavity Filter AB5495B1045
5495 MHz WiFi Cavity Filter

5495 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5495B1045
Product Name 5495 MHz WiFi Cavity Filter
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details