Anatech Electronics, Inc. 1625 MHz Cavity Band Pass Filter AB1625B881

Description
1625 MHz Cavity Band Pass Filter
Request a Quote
Description
1625 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Garfield, NJ, United States
1625 MHz Cavity Band Pass Filter
AB1625B881
1625 MHz Cavity Band Pass Filter AB1625B881
1625 MHz Cavity Band Pass Filter

1625 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1625B881
Product Name 1625 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details