Anatech Electronics, Inc. 5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter AE5788-5803BD1169

Description
5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter
Request a Quote
Description
5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter - AE5788-5803BD1169 - Anatech Electronics, Inc.
Garfield, NJ, United States
5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter
AE5788-5803BD1169
5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter AE5788-5803BD1169
5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter

5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5788-5803BD1169
Product Name 5788.5 / 5803.5 MHz Dual Cavity Bandpass Filter
Filter Type Bandpass
Fc 0.9974 MHz
Bandwidth 17000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details