Anatech Electronics, Inc. 564 MHz Cavity Band Pass Filter AE564B11154

Description
564 MHz Cavity Band Pass Filter
Request a Quote
Description
564 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
564 MHz Cavity Band Pass Filter - AE564B11154 - Anatech Electronics, Inc.
Garfield, NJ, United States
564 MHz Cavity Band Pass Filter
AE564B11154
564 MHz Cavity Band Pass Filter AE564B11154
564 MHz Cavity Band Pass Filter

564 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE564B11154
Product Name 564 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 564 MHz
Bandwidth 52400 kHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details