Anatech Electronics, Inc. 540 MHz LC Band Pass Filter AE540B10366

Description
540 MHz LC Band Pass Filter
Request a Quote
Description
540 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
540 MHz LC Band Pass Filter - AE540B10366 - Anatech Electronics, Inc.
Garfield, NJ, United States
540 MHz LC Band Pass Filter
AE540B10366
540 MHz LC Band Pass Filter AE540B10366
540 MHz LC Band Pass Filter

540 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE540B10366
Product Name 540 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 540 MHz
Bandwidth 50000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details