Anatech Electronics, Inc. 5835 MHz Cavity Band Pass Filter AB5835B586

Description
5835 MHz Cavity Band Pass filter for WiFi applications
Request a Quote
Description
5835 MHz Cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Garfield, NJ, United States
5835 MHz Cavity Band Pass Filter
AB5835B586
5835 MHz Cavity Band Pass Filter AB5835B586
5835 MHz Cavity Band Pass filter for WiFi applications

5835 MHz Cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5835B586
Product Name 5835 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details