Anatech Electronics, Inc. 515.6 MHz LC Bandpass Filter AE515.6B4605

Description
515.6 MHz LC Bandpass Filter
Request a Quote
Description
515.6 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
515.6 MHz LC Bandpass Filter - AE515.6B4605 - Anatech Electronics, Inc.
Garfield, NJ, United States
515.6 MHz LC Bandpass Filter
AE515.6B4605
515.6 MHz LC Bandpass Filter AE515.6B4605
515.6 MHz LC Bandpass Filter

515.6 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE515.6B4605
Product Name 515.6 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 516 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details