Anatech Electronics, Inc. 2252 MHz WiFi Cavity Band Pass Filter AB2252B982

Description
2252 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2252 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Garfield, NJ, United States
2252 MHz WiFi Cavity Band Pass Filter
AB2252B982
2252 MHz WiFi Cavity Band Pass Filter AB2252B982
2252 MHz WiFi Cavity Band Pass Filter

2252 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2252B982
Product Name 2252 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details