Anatech Electronics, Inc. 5120 MHz Cavity Band Pass FIlter AE5120B11148

Description
5120 MHz Cavity Band Pass FIlter
Request a Quote
Description
5120 MHz Cavity Band Pass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5120 MHz Cavity Band Pass FIlter - AE5120B11148 - Anatech Electronics, Inc.
Garfield, NJ, United States
5120 MHz Cavity Band Pass FIlter
AE5120B11148
5120 MHz Cavity Band Pass FIlter AE5120B11148
5120 MHz Cavity Band Pass FIlter

5120 MHz Cavity Band Pass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5120B11148
Product Name 5120 MHz Cavity Band Pass FIlter
Filter Type Bandpass
Fc 5120 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details