Anatech Electronics, Inc. 2450 MHz Cavity Band Pass Filter AB2450B1056

Description
2450 MHz Cavity Band Pass Filter
Request a Quote
Description
2450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Cavity Band Pass Filter
AB2450B1056
2450 MHz Cavity Band Pass Filter AB2450B1056
2450 MHz Cavity Band Pass Filter

2450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2450B1056
Product Name 2450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details