Anatech Electronics, Inc. 1700 - 1850 MHz Cavity Band Pass Filter AB1775B1236

Description
1700 - 1850 MHz Cavity Band Pass Filter
Request a Quote
Description
1700 - 1850 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Garfield, NJ, United States
1700 - 1850 MHz Cavity Band Pass Filter
AB1775B1236
1700 - 1850 MHz Cavity Band Pass Filter AB1775B1236
1700 - 1850 MHz Cavity Band Pass Filter

1700 - 1850 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1775B1236
Product Name 1700 - 1850 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details