Anatech Electronics, Inc. 450 MHz Cavity Band Pass Filter AE450B10322

Description
450 MHz Cavity Band Pass Filter
Request a Quote
Description
450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz Cavity Band Pass Filter - AE450B10322 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz Cavity Band Pass Filter
AE450B10322
450 MHz Cavity Band Pass Filter AE450B10322
450 MHz Cavity Band Pass Filter

450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE450B10322
Product Name 450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 450 MHz
Bandwidth 10000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details