Anatech Electronics, Inc. 1912 MHz Cavity Band Pass Filter AB1912B913

Description
1912 MHz Cavity Band Pass Filter
Request a Quote
Description
1912 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Garfield, NJ, United States
1912 MHz Cavity Band Pass Filter
AB1912B913
1912 MHz Cavity Band Pass Filter AB1912B913
1912 MHz Cavity Band Pass Filter

1912 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1912B913
Product Name 1912 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details