Anatech Electronics, Inc. 2533 MHz Cavity Band Pass Filter AB2533B594

Description
2533 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote
Description
2533 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Garfield, NJ, United States
2533 MHz Cavity Band Pass Filter
AB2533B594
2533 MHz Cavity Band Pass Filter AB2533B594
2533 MHz Cavity Band Pass Filter for WiFi Communication

2533 MHz Cavity Band Pass Filter for WiFi Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2533B594
Product Name 2533 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details