Anatech Electronics, Inc. 2140 MHz Cavity Band Pass Filter AB2140B1032

Description
2140 MHz Cavity Band Pass Filter
Request a Quote
Description
2140 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Cavity Band Pass Filter
AB2140B1032
2140 MHz Cavity Band Pass Filter AB2140B1032
2140 MHz Cavity Band Pass Filter

2140 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2140B1032
Product Name 2140 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details