Anatech Electronics, Inc. 44 MHz LC Band Pass Filter AE44B9352

Description
44 MHz LC Band Pass Filter
Request a Quote
Description
44 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
44 MHz LC Band Pass Filter - AE44B9352 - Anatech Electronics, Inc.
Garfield, NJ, United States
44 MHz LC Band Pass Filter
AE44B9352
44 MHz LC Band Pass Filter AE44B9352
44 MHz LC Band Pass Filter

44 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE44B9352
Product Name 44 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 44 MHz
Bandwidth 8000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details