Anatech Electronics, Inc. 436 MHz LC Bandpass Filter AE436LB11942

Description
436 MHz LC Bandpass Filter
Request a Quote
Description
436 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
436 MHz LC Bandpass Filter - AE436LB11942 - Anatech Electronics, Inc.
Garfield, NJ, United States
436 MHz LC Bandpass Filter
AE436LB11942
436 MHz LC Bandpass Filter AE436LB11942
436 MHz LC Bandpass Filter

436 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE436LB11942
Product Name 436 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 436 MHz
Bandwidth 60000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details