Anatech Electronics, Inc. 1059 MHz Cavity Band Pass Filter AB1059B930

Description
1059 MHz Cavity Band Pass Filter
Request a Quote
Description
1059 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Garfield, NJ, United States
1059 MHz Cavity Band Pass Filter
AB1059B930
1059 MHz Cavity Band Pass Filter AB1059B930
1059 MHz Cavity Band Pass Filter

1059 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1059B930
Product Name 1059 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
Insertion Loss 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details