Anatech Electronics, Inc. 428 MHz LC Band Pass Filter AE428B6224

Description
428 MHz LC Band Pass Filter
Request a Quote
Description
428 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
428 MHz LC Band Pass Filter - AE428B6224 - Anatech Electronics, Inc.
Garfield, NJ, United States
428 MHz LC Band Pass Filter
AE428B6224
428 MHz LC Band Pass Filter AE428B6224
428 MHz LC Band Pass Filter

428 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE428B6224
Product Name 428 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 428 MHz
Bandwidth 44000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details