Anatech Electronics, Inc. 2412 MHz Cavity Band Pass Filter AB2412B498

Description
2412 MHz Cavity Band Pass Filter
Request a Quote
Description
2412 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Garfield, NJ, United States
2412 MHz Cavity Band Pass Filter
AB2412B498
2412 MHz Cavity Band Pass Filter AB2412B498
2412 MHz Cavity Band Pass Filter

2412 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2412B498
Product Name 2412 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details