Anatech Electronics, Inc. 2272 MHz WiFi Cavity Band Pass Filter AB2272B984

Description
2272 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2272 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Garfield, NJ, United States
2272 MHz WiFi Cavity Band Pass Filter
AB2272B984
2272 MHz WiFi Cavity Band Pass Filter AB2272B984
2272 MHz WiFi Cavity Band Pass Filter

2272 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2272B984
Product Name 2272 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details