Anatech Electronics, Inc.
400MHz Band Pass Filter
AE400B11073
Description
400MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
400MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE400B11073 |
|
Product Name
|
400MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
400 MHz
|
|
Bandwidth
|
16000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
4412 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5800 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5805 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
11000 kHz
View Details