Anatech Electronics, Inc. 5.8GHz Cavity Band Pass Filter AB5800B527

Description
5835 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5835 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Garfield, NJ, United States
5.8GHz Cavity Band Pass Filter
AB5800B527
5.8GHz Cavity Band Pass Filter AB5800B527
5835 MHz cavity Band Pass filter for WiFi applications

5835 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5800B527
Product Name 5.8GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details