Anatech Electronics, Inc. 5805 MHz Cavity Band Pass Filter AB5805B746

Description
5805 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5805 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Garfield, NJ, United States
5805 MHz Cavity Band Pass Filter
AB5805B746
5805 MHz Cavity Band Pass Filter AB5805B746
5805 MHz Cavity Band Pass Filter for WIFI

5805 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5805B746
Product Name 5805 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details