Anatech Electronics, Inc. 2490 MHz Cavity Band Pass Filter AB2490B721

Description
2490 MHz Cavity Band Pass Filter
Request a Quote
Description
2490 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Garfield, NJ, United States
2490 MHz Cavity Band Pass Filter
AB2490B721
2490 MHz Cavity Band Pass Filter AB2490B721
2490 MHz Cavity Band Pass Filter

2490 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2490B721
Product Name 2490 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details