Anatech Electronics, Inc. 3850 MHz Cavity Bandpass Filter AE3850B10548

Description
3850 MHz Cavity Bandpass Filter
Request a Quote
Description
3850 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3850 MHz Cavity Bandpass Filter - AE3850B10548 - Anatech Electronics, Inc.
Garfield, NJ, United States
3850 MHz Cavity Bandpass Filter
AE3850B10548
3850 MHz Cavity Bandpass Filter AE3850B10548
3850 MHz Cavity Bandpass Filter

3850 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3850B10548
Product Name 3850 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3850 MHz
Bandwidth 700000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details